TE Connectivity High Speed Digital & Data Cable 2294960-1

Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Material : PVC Shield Capacity : .85 Shield Style : Braid Dimensions Overall Outside Diameter : 7.5 MM  [.295 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Material : PVC Shield Capacity : .85 Shield Style : Braid Dimensions Overall Outside Diameter : 7.5 MM  [.295 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2294960-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2294960-1
High Speed Digital & Data Cable 2294960-1
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Material : PVC Shield Capacity : .85 Shield Style : Braid Dimensions Overall Outside Diameter : 7.5 MM  [.295 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Polyethylene
  • Jacket Material : PVC
  • Shield Capacity : .85
  • Shield Style : Braid

Dimensions


  • Overall Outside Diameter : 7.5 MM  [.295 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Product Type Features


  • Product Type : Cable
  • Wire/Cable Type : Cat 5e Quad

Signal Characteristics


  • Velocity of Propagation : 65%

Usage Conditions


  • Cable Type : High Speed
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity - 13AC3224 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity
13AC3224
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity 13AC3224
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 2294960-1 13AC3224
Product Name High Speed Digital & Data Cable Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2323767-4 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 8.2 ft (25 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
7 suppliers
Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity - 13AC3226 - Newark, An Avnet Company
Specs
Application Networking
Cable Type Cat 5
Standards / Certifications RoHS
View Details