Body Features Primary Product Color : Gray Product Weight : 4.53 KG [9.99 LB ]
Dimensions Creepage Distance (MM) : 1125 Product Height : 340 MM [13.386 INCH ] Shed Inside Diameter : 97 MM [3.82 INCH ] Shed Outside Diameter : 119 MM [4.69 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 30 Residual Voltage (Nominal Current) (KV) : 97.2 Voltage Rating (Ur) (KV) : 37.5
Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Distribution
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Core Type : Cage Designation Class : 2 Shed Profile : Alternating
Body Features
- Primary Product Color : Gray
- Product Weight : 4.53 KG [9.99 LB ]
Dimensions
- Creepage Distance (MM) : 1125
- Product Height : 340 MM [13.386 INCH ]
- Shed Inside Diameter : 97 MM [3.82 INCH ]
- Shed Outside Diameter : 119 MM [4.69 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 30
- Residual Voltage (Nominal Current) (KV) : 97.2
- Voltage Rating (Ur) (KV) : 37.5
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
- Thread Size : M12
Operation/Application
- Power Component Application Type : Distribution
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Core Type : Cage
- Designation Class : 2
- Shed Profile : Alternating