TE Connectivity Power Cable Terminations F73073-097

Description
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Housing Features Armoring : Steel Tape Industry Standards Design Specification : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Application Type : Outdoor, Indoor Other Installation Instruction : Russian Product Availability Power Cable Termination Product Availability : CIS, Russia Product Type Features Cable Shield Style : Sheath Aluminium, Sheath Lead Insulation : Paper (PILC) Power Cable Termination Technology : Heat Shrink Termination Length (MM) : 1200
Request a Quote
Description
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Housing Features Armoring : Steel Tape Industry Standards Design Specification : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Application Type : Outdoor, Indoor Other Installation Instruction : Russian Product Availability Power Cable Termination Product Availability : CIS, Russia Product Type Features Cable Shield Style : Sheath Aluminium, Sheath Lead Insulation : Paper (PILC) Power Cable Termination Technology : Heat Shrink Termination Length (MM) : 1200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - F73073-097 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
F73073-097
Power Cable Terminations F73073-097
Configuration Features Number of Cores : 3 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 150 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Housing Features Armoring : Steel Tape Industry Standards Design Specification : GOST 13781.0.86,UHL 1, HD CENELEC 629.2 Operation/Applicatio n Application Type : Outdoor, Indoor Other Installation Instruction : Russian Product Availability Power Cable Termination Product Availability : CIS, Russia Product Type Features Cable Shield Style : Sheath Aluminium, Sheath Lead Insulation : Paper (PILC) Power Cable Termination Technology : Heat Shrink Termination Length (MM) : 1200

Configuration Features


  • Number of Cores : 3

Contact Features


  • Mechanical Lug Included (M12, Conductor) : Yes
  • Mechanical Lug Included (M16, Conductor) : No

Dimensions


  • Cross-Section Range (MMSQ) : 150 - 240

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 12

Housing Features


  • Armoring : Steel Tape

Industry Standards


  • Design Specification : GOST 13781.0.86,UHL 1, HD CENELEC 629.2

Operation/Application


  • Application Type : Outdoor, Indoor

Other


  • Installation Instruction : Russian

Product Availability


  • Power Cable Termination Product Availability : CIS, Russia

Product Type Features


  • Cable Shield Style : Sheath Aluminium, Sheath Lead
  • Insulation : Paper (PILC)
  • Power Cable Termination Technology : Heat Shrink
  • Termination Length (MM) : 1200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number F73073-097
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 3461080005 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 104040-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 151035-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 115653-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details