Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 22 Compatible Conductor Cross-Section Range (MMSQ) : 120 - 240, 240 - 300, 120 - 185, 120 - 300, 150 - 300 Compatible Conductor Range (AWGKC) : 300 - 600, 250 - 500, 250 - 600, 500 - 600, 250 - 400 Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 84
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use
Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, China, Americas
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Sector, Stranded, Solid
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 22
- Compatible Conductor Cross-Section Range (MMSQ) : 120 - 240, 240 - 300, 120 - 185, 120 - 300, 150 - 300
- Compatible Conductor Range (AWGKC) : 300 - 600, 250 - 500, 250 - 600, 500 - 600, 250 - 400
- Palm Hole Diameter : 13
Electrical Characteristics
- Voltage Class (KV) : ≤ 84
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
- Power Component Application Type : Indoor Use, Outdoor Use
Product Availability
- Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, China, Americas
Product Type Features
- Installation Technology : Shear Bolt