TE Connectivity Twisted Pair Cable F44449-000

Description
Body Features Twisted Pair Cable Conductor Material : Silver-Coated High Strength Copper Alloy Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Silver-Coated High Strength Copper Alloy Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - F44449-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
F44449-000
Twisted Pair Cable F44449-000
Body Features Twisted Pair Cable Conductor Material : Silver-Coated High Strength Copper Alloy Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Twisted Pair Cable Conductor Material : Silver-Coated High Strength Copper Alloy
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Twisted Pair Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now
 - F44449-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number F44449-000 F44449-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data