TE Connectivity Power Cable F414003001

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Configuration Features Number of Conductors : 7 Number of Strands : 37 Dimensions Conductor Diameter Range : .95 MM  [.037 INCH ] Outside Cable Diameter : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .6 Wire Size (AWG) : 19 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Configuration Features Number of Conductors : 7 Number of Strands : 37 Dimensions Conductor Diameter Range : .95 MM  [.037 INCH ] Outside Cable Diameter : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .6 Wire Size (AWG) : 19 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - F414003001 - TE Connectivity
Berwyn, PA, United States
Power Cable
F414003001
Power Cable F414003001
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Configuration Features Number of Conductors : 7 Number of Strands : 37 Dimensions Conductor Diameter Range : .95 MM  [.037 INCH ] Outside Cable Diameter : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .6 Wire Size (AWG) : 19 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper

Configuration Features


  • Number of Conductors : 7
  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : .95 MM  [.037 INCH ]
  • Outside Cable Diameter : 1.4 MM  [.055 INCH ]
  • Wire Size (MMSQ) : .6
  • Wire Size (AWG) : 19

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGF) : -40 - 302
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F414003001
Product Name Power Cable
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 7 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1339193001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Flexible Polyolefin
Cable Conductor Copper
View Details
Power Cable - 0571213001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 150151-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 006420-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers