Body Features Color : Grey Weight (KG) : 1.8
Configuration Features Termination Stud Thread : M12
Dimensions Creepage Distance (MM) : 380 Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 183
Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 176 Qrs (C) : 6 Residual Voltage (Nominal Current) (KV) : 38.9 Short Circuit Current (KAMP) : 40 Voltage Rating (Uc) (KV) : 12 Voltage Rating (Ur) (KV) : 15
Industry Standards BIL Rating (KV) : 145
Mechanical Attachment Cantilever Strength -SSL (KN) : 350
Operation/Applicatio
n Application Type : Distribution Line Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features Minimum Packaging Unit : 1
Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : EMEA, ASIA, ANZPAC, China, AMERICAS
Product Type Features Product Family : OCP Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage
Usage Conditions Power Frequency Withstand (Wet) (KV) : 47
Body Features
- Color : Grey
- Weight (KG) : 1.8
Configuration Features
- Termination Stud Thread : M12
Dimensions
- Creepage Distance (MM) : 380
- Shed Outside Diameter (MM) : 119
- Surge Arrester Height (MM) : 183
Electrical Characteristics
- Discharge Current (Nominal) (KAMP) : 10
- Flashover Voltage (KV) : 176
- Qrs (C) : 6
- Residual Voltage (Nominal Current) (KV) : 38.9
- Short Circuit Current (KAMP) : 40
- Voltage Rating (Uc) (KV) : 12
- Voltage Rating (Ur) (KV) : 15
Industry Standards
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
Operation/Application
- Application Type : Distribution Line
- Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features
- Minimum Packaging Unit : 1
Product Availability
- Minimum Order Quantity : 3
- Surge Arrester Product Availability : EMEA, ASIA, ANZPAC, China, AMERICAS
Product Type Features
- Product Family : OCP
- Shed Profile : Alternating
- Surge Arrester Class : 2
- Surge Arrester Technology : Cage
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 47