TE Connectivity ™ Cables, Wires Fiber Optic Cables - F32611-000 F32611-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026518-F32611-000 Packaging: Bulk Color: Blue Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): F32611-00055/4322-10 -2/6-6L-CS2582; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 6.75 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026518-F32611-000 Packaging: Bulk Color: Blue Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): F32611-00055/4322-10 -2/6-6L-CS2582; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 6.75 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - F32611-000 - F32611-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - F32611-000
F32611-000
Cables, Wires Fiber Optic Cables - F32611-000 F32611-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026518-F32611-000 Packaging: Bulk Color: Blue Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): F32611-00055/4322-10 -2/6-6L-CS2582; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 6.75 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026518-F32611-000
Packaging: Bulk
Color: Blue
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): F32611-00055/4322-10-2/6-6L-CS2582;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 6.75 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number F32611-000
Product Name Cables, Wires Fiber Optic Cables - F32611-000
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 1 m, FC. - F-MBB-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details