TE Connectivity ™ PTC Resettable Fuses - F24402-000 F24402-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058267-F24402-000 Packaging: Bulk Approvals: CSA, TUV, UL Mounting: SMD (SMT) Time to Trip: 16 s Power Dissipation: 3.5 W Hold Current: 6 A Trip Current: 12 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): PTR030V0600-BK; RF2652-000; RUEF600-1; RF2722-000; RF2754-000; RUEF600-2; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Current Rating: 100 A Lead/Base Style: Straight
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058267-F24402-000 Packaging: Bulk Approvals: CSA, TUV, UL Mounting: SMD (SMT) Time to Trip: 16 s Power Dissipation: 3.5 W Hold Current: 6 A Trip Current: 12 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): PTR030V0600-BK; RF2652-000; RUEF600-1; RF2722-000; RF2754-000; RUEF600-2; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Current Rating: 100 A Lead/Base Style: Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F24402-000 - 1058267-F24402-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - F24402-000
1058267-F24402-000
PTC Resettable Fuses - F24402-000 1058267-F24402-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058267-F24402-000 Packaging: Bulk Approvals: CSA, TUV, UL Mounting: SMD (SMT) Time to Trip: 16 s Power Dissipation: 3.5 W Hold Current: 6 A Trip Current: 12 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): PTR030V0600-BK; RF2652-000; RUEF600-1; RF2722-000; RF2754-000; RUEF600-2; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Current Rating: 100 A Lead/Base Style: Straight

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058267-F24402-000
Packaging: Bulk
Approvals: CSA, TUV, UL
Mounting: SMD (SMT)
Time to Trip: 16 s
Power Dissipation: 3.5 W
Hold Current: 6 A
Trip Current: 12 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): PTR030V0600-BK; RF2652-000; RUEF600-1; RF2722-000; RF2754-000; RUEF600-2;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
Max Current Rating: 100 A
Lead/Base Style: Straight

Buy Now
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-F24402-000
Through-Hole Circuit Protection Fuse 150-F24402-000
RESISTOR, TEMPERATURE DEPENDENT, PTC RESETTABLE FUSE, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F24402-000 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-F24402-000 can be used for catalog matching and distributor lookup.

RESISTOR, TEMPERATURE DEPENDENT, PTC RESETTABLE FUSE, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F24402-000 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-F24402-000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1058267-F24402-000 150-F24402-000
Product Name PTC Resettable Fuses - F24402-000 Through-Hole Circuit Protection Fuse
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details