TE Connectivity Power Cable Terminations F11994-005

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 1000 - 1200 Compatible Insulation Diameter Range : 45 - 50 MM  [1.771 - 1.968 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included Shelf Life : Unlimited Termination Length (MM) : 480
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 1000 - 1200 Compatible Insulation Diameter Range : 45 - 50 MM  [1.771 - 1.968 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included Shelf Life : Unlimited Termination Length (MM) : 480
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - F11994-005 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
F11994-005
Power Cable Terminations F11994-005
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 1000 - 1200 Compatible Insulation Diameter Range : 45 - 50 MM  [1.771 - 1.968 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Connectors Included Shelf Life : Unlimited Termination Length (MM) : 480

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 1000 - 1200
  • Compatible Insulation Diameter Range : 45 - 50 MM  [1.771 - 1.968 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 6.35/11(12)

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Power Component Options : Mechanical Connectors Included
  • Shelf Life : Unlimited
  • Termination Length (MM) : 480
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number F11994-005
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 115578-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 339579-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2-2819073-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 106556-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details