TE Connectivity Power Cable Terminations F06449-064

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Termination Length (MM) : 1200
Request a Quote
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Termination Length (MM) : 1200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - F06449-064 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
F06449-064
Power Cable Terminations F06449-064
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Russian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Termination Length (MM) : 1200

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 50 - 120

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : Russian

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Heat Shrink
  • Termination Length (MM) : 1200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number F06449-064
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 322434-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 227540N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 062806N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2-2819073-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details