TE Connectivity Antennas EXR2N902RTN

Description
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - EXR2N902RTN - TE Connectivity
Berwyn, PA, United States
Antennas
EXR2N902RTN
Antennas EXR2N902RTN
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941

Configuration Features


  • Antenna Style : Stubby
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : LoRaWAN

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-TNC

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
Buy Now Datasheet
RF Antennas - EXR2N902RTN-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
EXR2N902RTN-ND
RF Antennas EXR2N902RTN-ND
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz Connector Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz Connector Connector Mount

Buy Now Datasheet
RF Antennas - EXR2N902RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXR2N902RTN
RF Antennas EXR2N902RTN
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz Connector Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz Connector Connector Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number EXR2N902RTN EXR2N902RTN-ND EXR2N902RTN
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2108857-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers