TE Connectivity Pressure Transducers EXPM1-2BA-S00003

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : M10x1 Male Dimensions Dimensions : Hex 15 MM  [Hex .59 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 30 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 2 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 2
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : M10x1 Male Dimensions Dimensions : Hex 15 MM  [Hex .59 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 30 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 2 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXPM1-2BA-S00003 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXPM1-2BA-S00003
Pressure Transducers EXPM1-2BA-S00003
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : M10x1 Male Dimensions Dimensions : Hex 15 MM  [Hex .59 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 30 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 2 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 2

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector
  • Pressure Port/Fitting : M10x1 Male

Dimensions


  • Dimensions : Hex 15 MM  [Hex .59 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 100 mV
  • Pressure (PSI) : 30
  • Pressure Accuracy : Down to ± .25% FSO
  • Pressure Range : 0 - 2 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXPM1-2BA-S00003
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200714-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10207875-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10202846-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010342-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details