Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : No Connector
Electrical Characteristics Supply Voltage Range (V) : 10
Operation/Applicatio
n Output Signal Type : 50 mV Pressure (PSI) : 15 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS
Other Port Fitting : M10x1 Male Sensor Options : IP67 Protection
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 1
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : No Connector
Electrical Characteristics
- Supply Voltage Range (V) : 10
Operation/Application
- Output Signal Type : 50 mV
- Pressure (PSI) : 15
- Pressure Accuracy : Down to ± .25% FSO
- Proof Pressure Range : 2X FS
Other
- Port Fitting : M10x1 Male
- Sensor Options : IP67 Protection
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Sealed
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 1