TE Connectivity RF Antennas EXP806SM-001

Description
837.5MHz Whip, Straight RF Antenna 806MHz ~ 869MHz SM Connector Mount
Description
837.5MHz Whip, Straight RF Antenna 806MHz ~ 869MHz SM Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXP806SM-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXP806SM-001
RF Antennas EXP806SM-001
837.5MHz Whip, Straight RF Antenna 806MHz ~ 869MHz SM Connector Mount

837.5MHz Whip, Straight RF Antenna 806MHz ~ 869MHz SM Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXP806SM-001
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details