XP5-X-3KPS-/Z02
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 223-EXP5-3KPS-C00002-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer |
| Measurement Type | Gauge; Sealed |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |