TE Connectivity Pressure Transducers EXP5-350BS-C00008

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 14 MM  [.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 5000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M5x0.8 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 350
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 14 MM  [.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 5000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M5x0.8 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EXP5-350BS-C00008 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EXP5-350BS-C00008
Pressure Transducers EXP5-350BS-C00008
Body Features Port Material : Titanium Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 14 MM  [.55 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 5000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M5x0.8 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 350

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 10 MM  [.393 INCH ]
  • Product Diameter : 10 MM  [.393 INCH ]
  • Product Height : 14 MM  [.55 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 10 mV/V
  • Pressure (PSI) : 5000
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M5x0.8 Male
  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 350
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EXP5-350BS-C00008
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10206705-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10214405-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10209863-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details