TE Connectivity Antennas EXH160MXI

Description
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 155 - 165 Frequency Category : 132 - 174
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 155 - 165 Frequency Category : 132 - 174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - EXH160MXI - TE Connectivity
Berwyn, PA, United States
Antennas
EXH160MXI
Antennas EXH160MXI
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 155 - 165 Frequency Category : 132 - 174

Configuration Features


  • Antenna Style : Stubby
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : VHF
  • Primary Application : VHF

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 155 - 165
  • Frequency Category : 132 - 174
Buy Now
RF Antennas - EXH160MXI-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
EXH160MXI-ND
RF Antennas EXH160MXI-ND
160MHz Whip, Straight RF Antenna 155MHz ~ 165MHz MXI Connector Mount

160MHz Whip, Straight RF Antenna 155MHz ~ 165MHz MXI Connector Mount

Buy Now Datasheet
RF Antennas - EXH160MXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXH160MXI
RF Antennas EXH160MXI
160MHz Whip, Straight RF Antenna 155MHz ~ 165MHz MXI Connector Mount

160MHz Whip, Straight RF Antenna 155MHz ~ 165MHz MXI Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number EXH160MXI EXH160MXI-ND EXH160MXI
Product Name Antennas RF Antennas RF Antennas
Applications VHF RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 155.0 to 165.0 MHz 160.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-8 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2367286-6 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513164-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
Antennas - 1-2108858-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers