TE Connectivity Antennas EXH155SFK

Description
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 150 - 160 Frequency Category : 132 - 174
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 150 - 160 Frequency Category : 132 - 174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - EXH155SFK - TE Connectivity
Berwyn, PA, United States
Antennas
EXH155SFK
Antennas EXH155SFK
Configuration Features Antenna Style : Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 150 - 160 Frequency Category : 132 - 174

Configuration Features


  • Antenna Style : Stubby
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : VHF
  • Primary Application : VHF

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 150 - 160
  • Frequency Category : 132 - 174
Buy Now
RF Antennas - EXH155SFK-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
EXH155SFK-ND
RF Antennas EXH155SFK-ND
155MHz Whip, Straight RF Antenna 150MHz ~ 160MHz SFK Connector Mount

155MHz Whip, Straight RF Antenna 150MHz ~ 160MHz SFK Connector Mount

Buy Now Datasheet
RF Antennas - EXH155SFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXH155SFK
RF Antennas EXH155SFK
155MHz Whip, Straight RF Antenna 150MHz ~ 160MHz SFK Connector Mount

155MHz Whip, Straight RF Antenna 150MHz ~ 160MHz SFK Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number EXH155SFK EXH155SFK-ND EXH155SFK
Product Name Antennas RF Antennas RF Antennas
Applications VHF RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 150.0 to 160.0 MHz 155.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823592-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GNSS, GPS, WiMAX, Wi-Fi, GSM, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antennas - 2195835-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108857-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GSM 1800, LTE, IoT, CDMA 850, GSM, GSM 900, Wi-Fi, GPS, CDMA 1900, Cellular, UMTS, M2M
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
2 suppliers