TE Connectivity RF Antennas EXH150MXI

Description
150MHz Whip, Straight RF Antenna 145MHz ~ 155MHz MXI Connector Mount
Description
150MHz Whip, Straight RF Antenna 145MHz ~ 155MHz MXI Connector Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The EXH150MXI is a ¬º wave base loaded RF antenna designed for VHF frequencies, specifically operating within the 145-155 MHz range. It features a nominal impedance of 50 ohms and a maximum power rating of 50 watts. The antenna has a maximum VSWR of 2:1 at resonance, ensuring efficient signal transmission. Constructed with high durability and efficiency in mind, it is suitable for a wide temperature range from -40°C to +85°C and has passed a drop test from 1 meter. The antenna is available with various standard connectors, including the MXI connector, and has a textured finish with a strain-relief base for added robustness. The overall length of the antenna is 10.50 inches, although the actual length may vary depending on the chosen connector. This product is part of the original 'Tuf Duck' series, known for its reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The EXH150MXI is a ¬º wave base loaded RF antenna designed for VHF frequencies, specifically operating within the 145-155 MHz range. It features a nominal impedance of 50 ohms and a maximum power rating of 50 watts. The antenna has a maximum VSWR of 2:1 at resonance, ensuring efficient signal transmission. Constructed with high durability and efficiency in mind, it is suitable for a wide temperature range from -40°C to +85°C and has passed a drop test from 1 meter. The antenna is available with various standard connectors, including the MXI connector, and has a textured finish with a strain-relief base for added robustness. The overall length of the antenna is 10.50 inches, although the actual length may vary depending on the chosen connector. This product is part of the original 'Tuf Duck' series, known for its reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXH150MXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXH150MXI
RF Antennas EXH150MXI
150MHz Whip, Straight RF Antenna 145MHz ~ 155MHz MXI Connector Mount

150MHz Whip, Straight RF Antenna 145MHz ~ 155MHz MXI Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXH150MXI
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers