TE Connectivity RF Antennas EXD470SFU

Description
491MHz Whip, Straight RF Antenna 470MHz ~ 512MHz SFU Connector Mount
Description
491MHz Whip, Straight RF Antenna 470MHz ~ 512MHz SFU Connector Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The EXD470SFU is a high-performance RF antenna designed for UHF applications, operating within the frequency range of 470 to 512 MHz. It features a vertical polarization and a nominal impedance of 50 ohms, making it suitable for various two-way radio communications. The antenna has a maximum power rating of 50 watts at an ambient temperature of 25°C and maintains a maximum Voltage Standing Wave Ratio (VSWR) of 1.5:1 at resonance. Constructed with durability in mind, the EXD470SFU is rated IP67 for ingress protection, ensuring it is both weather-resistant and waterproof, which is ideal for outdoor installations. The antenna can withstand a drop test from a height of 1 meter and operates effectively in a wide temperature range from -40°C to +85°C. Its compact design allows for flexible installation options, making it a versatile choice for engineers looking for reliable RF solutions.

Datasheet Summary
Powered by GS/AI

The EXD470SFU is a high-performance RF antenna designed for UHF applications, operating within the frequency range of 470 to 512 MHz. It features a vertical polarization and a nominal impedance of 50 ohms, making it suitable for various two-way radio communications. The antenna has a maximum power rating of 50 watts at an ambient temperature of 25°C and maintains a maximum Voltage Standing Wave Ratio (VSWR) of 1.5:1 at resonance. Constructed with durability in mind, the EXD470SFU is rated IP67 for ingress protection, ensuring it is both weather-resistant and waterproof, which is ideal for outdoor installations. The antenna can withstand a drop test from a height of 1 meter and operates effectively in a wide temperature range from -40°C to +85°C. Its compact design allows for flexible installation options, making it a versatile choice for engineers looking for reliable RF solutions.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXD470SFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXD470SFU
RF Antennas EXD470SFU
491MHz Whip, Straight RF Antenna 470MHz ~ 512MHz SFU Connector Mount

491MHz Whip, Straight RF Antenna 470MHz ~ 512MHz SFU Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXD470SFU
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 9dBi Rubber Magnetic With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS9RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers