TE Connectivity RF Antennas EXD400BN

Description
410MHz Whip, Straight RF Antenna 400MHz ~ 420MHz BNC Male Connector Mount
Description
410MHz Whip, Straight RF Antenna 400MHz ~ 420MHz BNC Male Connector Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The EXD400BN is a UHF whip antenna designed for use in the frequency range of 400-420 MHz. It features a nominal impedance of 50 ohms and a maximum Voltage Standing Wave Ratio (VSWR) of 1.5:1 at resonance, ensuring efficient signal transmission. The antenna is vertically polarized and constructed with high durability materials, making it suitable for both indoor and outdoor applications. It is weather-resistant and waterproof, allowing for reliable performance in various environmental conditions. The antenna measures approximately 3.4 to 3.8 inches in length, depending on the connector type, and is available with multiple connector options including BN, BNX, KR, MD, MX, MXI, SF, SM, SMI, SMV, TN, and TNX. The operating temperature range is from -40°C to +85°C, and it has passed a drop test from a height of 1 meter. This antenna is a practical choice for engineers seeking a compact and efficient solution for wireless communication needs.

Datasheet Summary
Powered by GS/AI

The EXD400BN is a UHF whip antenna designed for use in the frequency range of 400-420 MHz. It features a nominal impedance of 50 ohms and a maximum Voltage Standing Wave Ratio (VSWR) of 1.5:1 at resonance, ensuring efficient signal transmission. The antenna is vertically polarized and constructed with high durability materials, making it suitable for both indoor and outdoor applications. It is weather-resistant and waterproof, allowing for reliable performance in various environmental conditions. The antenna measures approximately 3.4 to 3.8 inches in length, depending on the connector type, and is available with multiple connector options including BN, BNX, KR, MD, MX, MXI, SF, SM, SMI, SMV, TN, and TNX. The operating temperature range is from -40°C to +85°C, and it has passed a drop test from a height of 1 meter. This antenna is a practical choice for engineers seeking a compact and efficient solution for wireless communication needs.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXD400BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXD400BN
RF Antennas EXD400BN
410MHz Whip, Straight RF Antenna 400MHz ~ 420MHz BNC Male Connector Mount

410MHz Whip, Straight RF Antenna 400MHz ~ 420MHz BNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXD400BN
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
4G 5dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT5M-1L3-SMS-S8 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers