The EXC470MX is an RF antenna designed for use in the frequency range of 470-512 MHz, making it suitable for Bluetooth and IEEE 802.11b/g applications. It features a ¬º wave flexible cable design, which enhances durability and efficiency. The antenna has a maximum VSWR of 1.5:1 and a nominal impedance of 50 ohms, allowing for effective signal transmission. It can handle up to 50 watts of power and is vertically polarized. With an ingress protection rating of IP67, the EXC470MX is resistant to dust and can withstand immersion in water, making it suitable for various environments. The antenna is also tested to endure a drop from a height of 1 meter. Operating temperature ranges from -40°C to +85°C (-40°F to +185°F), ensuring functionality in extreme conditions. The antenna is available with multiple standard connector options, providing flexibility for integration into different systems.
491MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 470MHz ~ 512MHz MX Connector Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | EXC470MX |
| Product Name | RF Antennas |
| Applications | Bluetooth, Wi-Fi |