TE Connectivity RF Antennas EXC400-999BN

Description
699MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 400MHz ~ 999MHz BNC Male Connector Mount
Datasheet
Description
699MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 400MHz ~ 999MHz BNC Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXC400-999BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXC400-999BN
RF Antennas EXC400-999BN
699MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 400MHz ~ 999MHz BNC Male Connector Mount

699MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 400MHz ~ 999MHz BNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXC400-999BN
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
433MHz 8dBi Rubber Duck Paddle Antenna with SMA Male Movable Connector - ET-4338PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers