TE Connectivity RF Antennas EXC2400SMLH

Description
2.4GHz Whip, Straight RF Antenna Connector Connector Mount
Description
2.4GHz Whip, Straight RF Antenna Connector Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXC2400SMLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXC2400SMLH
RF Antennas EXC2400SMLH
2.4GHz Whip, Straight RF Antenna Connector Connector Mount

2.4GHz Whip, Straight RF Antenna Connector Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXC2400SMLH
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
4G LTE 14dBi MIMO Outdoor Patch Panel With RG58 White (L-10CM) Cable + N Female St. Connector - ET-LT14MOP-2WL10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antennas - 2344721-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2400.0 to 5000.0 MHz
Gain 5 dB
View Details
6 suppliers