TE Connectivity Contactor, Spst-No-Dm, 24Vdc, 600A; Load Current Inductive Kilovac Te Connectivity EV600HSANM

Description
CONTACTOR, SPST-NO-DM, 24VDC, 600A; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:600A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO-DM, 24VDC, 600A; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:600A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 24Vdc, 600A; Load Current Inductive Kilovac Te Connectivity - 49AH7280 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 24Vdc, 600A; Load Current Inductive Kilovac Te Connectivity
49AH7280
Contactor, Spst-No-Dm, 24Vdc, 600A; Load Current Inductive Kilovac Te Connectivity 49AH7280
CONTACTOR, SPST-NO-DM, 24VDC, 600A; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:600A RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 24VDC, 600A; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:600A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AH7280
Product Name Contactor, Spst-No-Dm, 24Vdc, 600A; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 4-1393132-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VAC 240 volts
View Details
CT - single and double pole NO contactors for AC and DC (bidirectional) -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 400 to 800 amps
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.72 - Modular contactor 32A - 227202301410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details