Win Source Part Number: 973948-EV250-2B
Category: Relays>Power Relays, Over 2 Amps
Series: EV250, KILOVAC
Termination Style: Stud
Features: Magnetic Blowout
Package: Bulk
Contact Form: SPST-NO (DM) (1 Form X)
Standard Package: 1
Operate Time: 18 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 400 A
Switching Voltage: 1800VDC - Max
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 10 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2-1618002-6-ND,2-161
Base Product Number: EV250
RoHS Status: RoHS non-compliant
RELAY, SPST-NO, 2.2KV, 400A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 400A 24V
General Purpose Relays 1FormA SPST-NO PNL
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 973948-EV250-2B | 86H8996 | EV250-2B | EV250-2B |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 2.2Kv, 400A; Contact Configuration Kilovac Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard; Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) |