TE Connectivity ™ Relays - Contactors (Electromechanical) EV202ASAND

Description
Win Source Part Number: 1315878-EV202ASAND Category: Relays>Contactors (Electromechanical) Series: EV202, KILOVAC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: DPST-NO (DM) (2 Form X) Operate Time: 13 ms Coil Voltage: 24VDC Contact Rating (Current): 350 A Switching Voltage: 600VDC - Max Release Time: 7 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16 VDC Must Release Voltage: 3 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: EV202
Request a Quote Datasheet
Description
Win Source Part Number: 1315878-EV202ASAND Category: Relays>Contactors (Electromechanical) Series: EV202, KILOVAC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: DPST-NO (DM) (2 Form X) Operate Time: 13 ms Coil Voltage: 24VDC Contact Rating (Current): 350 A Switching Voltage: 600VDC - Max Release Time: 7 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16 VDC Must Release Voltage: 3 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: EV202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1315878-EV202ASAND - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1315878-EV202ASAND
Relays - Contactors (Electromechanical) 1315878-EV202ASAND
Win Source Part Number: 1315878-EV202ASAND Category: Relays>Contactors (Electromechanical) Series: EV202, KILOVAC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: DPST-NO (DM) (2 Form X) Operate Time: 13 ms Coil Voltage: 24VDC Contact Rating (Current): 350 A Switching Voltage: 600VDC - Max Release Time: 7 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16 VDC Must Release Voltage: 3 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: EV202

Win Source Part Number: 1315878-EV202ASAND
Category: Relays>Contactors (Electromechanical)
Series: EV202, KILOVAC
Termination Style: Stud, Wire Leads
Features: Sealed - Hermetically
Package: Bulk
Contact Form: DPST-NO (DM) (2 Form X)
Operate Time: 13 ms
Coil Voltage: 24VDC
Contact Rating (Current): 350 A
Switching Voltage: 600VDC - Max
Release Time: 7 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16 VDC
Must Release Voltage: 3 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0045
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: EV202

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
EV202ASAND
Industrial Relays EV202ASAND
Industrial Relays DPST-NO 24 VDC, No Aux

Industrial Relays DPST-NO 24 VDC, No Aux

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1315878-EV202ASAND EV202ASAND
Product Name Relays - Contactors (Electromechanical) Industrial Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202682400000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Relays - Power Relays, Over 2 Amps - 1-1393216-1 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 110 volts
View Details
3 suppliers
Relay module - 789-325 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details