TE Connectivity Contactor, Spst-No/spst-Nc; Load Current Inductive Kilovac Te Connectivity EV200P4ANA

Description
CONTACTOR, SPST-NO/SPST-NC; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:12V; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO/SPST-NC; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:12V; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No/spst-Nc; Load Current Inductive Kilovac Te Connectivity - 74R9226 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No/spst-Nc; Load Current Inductive Kilovac Te Connectivity
74R9226
Contactor, Spst-No/spst-Nc; Load Current Inductive Kilovac Te Connectivity 74R9226
CONTACTOR, SPST-NO/SPST-NC; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:12V; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, SPST-NO/SPST-NC; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:12V; Contact Configuration:SPST-NO, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R9226
Product Name Contactor, Spst-No/spst-Nc; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223400241620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1111-LEV200H5ANF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
C305 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GTM501CBX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details