TE Connectivity Contactor, Spst-No, 28V, Panel; Load Current Inductive Kilovac Te Connectivity EV200HRANA

Description
CONTACTOR, SPST-NO, 28V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 28V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 28V, Panel; Load Current Inductive Kilovac Te Connectivity - 27T9544 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 28V, Panel; Load Current Inductive Kilovac Te Connectivity
27T9544
Contactor, Spst-No, 28V, Panel; Load Current Inductive Kilovac Te Connectivity 27T9544
CONTACTOR, SPST-NO, 28V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

CONTACTOR, SPST-NO, 28V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 27T9544
Product Name Contactor, Spst-No, 28V, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1221000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 22.34 - Modular contactors 25A - 223400484620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 41-2071584-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
C805 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details