TE Connectivity Contactor, Spst-No, 9-36V, Panel; Load Current Inductive Kilovac Te Connectivity EV200H1ANA

Description
CONTACTOR, SPST-NO, 9-36V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 9-36V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 9-36V, Panel; Load Current Inductive Kilovac Te Connectivity - 06X3773 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 9-36V, Panel; Load Current Inductive Kilovac Te Connectivity
06X3773
Contactor, Spst-No, 9-36V, Panel; Load Current Inductive Kilovac Te Connectivity 06X3773
CONTACTOR, SPST-NO, 9-36V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

CONTACTOR, SPST-NO, 9-36V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 06X3773
Product Name Contactor, Spst-No, 9-36V, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 3-1393132-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VDC 24 volts
View Details
Contactors - 3596-GX21TCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.72 - Modular contactor 32A - 227200241510 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Auxiliary Contacts - 1444955 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details