TE Connectivity Load Current Inductive Kilovac Te Connectivity EV200GAANA

Description
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:36V RoHS Compliant: Yes
Description
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:36V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Load Current Inductive Kilovac Te Connectivity - 98X1804 - Newark, An Avnet Company
Chicago, IL, United States
Load Current Inductive Kilovac Te Connectivity
98X1804
Load Current Inductive Kilovac Te Connectivity 98X1804
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:36V RoHS Compliant: Yes

Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:36V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 98X1804
Product Name Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contacts - 1444899 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details
Contactors - A121832-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details