TE Connectivity Contactor, Spst-Nc, 12/24V, 500A, Panel; Load Current Inductive Kilovac Te Connectivity EV200BAANA

Description
CONTACTOR, SPST-NC, 12/24V, 500A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:750VDC; Contact Configuration:SPST-N C; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NC, 12/24V, 500A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:750VDC; Contact Configuration:SPST-N C; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-Nc, 12/24V, 500A, Panel; Load Current Inductive Kilovac Te Connectivity - 14R4626 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-Nc, 12/24V, 500A, Panel; Load Current Inductive Kilovac Te Connectivity
14R4626
Contactor, Spst-Nc, 12/24V, 500A, Panel; Load Current Inductive Kilovac Te Connectivity 14R4626
CONTACTOR, SPST-NC, 12/24V, 500A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:750VDC; Contact Configuration:SPST-N C; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

CONTACTOR, SPST-NC, 12/24V, 500A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:750VDC; Contact Configuration:SPST-NC; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 14R4626
Product Name Contactor, Spst-Nc, 12/24V, 500A, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21TCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.34 - Modular contactors 25A - 223402304340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details