TE Connectivity Relay Contactor, Spst, 95Vdc, 500A; Load Current Inductive Kilovac Te Connectivity EV200AJANA

Description
RELAY CONTACTOR, SPST, 95VDC, 500A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: No
Description
RELAY CONTACTOR, SPST, 95VDC, 500A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Relay Contactor, Spst, 95Vdc, 500A; Load Current Inductive Kilovac Te Connectivity - 53K6101 - Newark, An Avnet Company
Chicago, IL, United States
Relay Contactor, Spst, 95Vdc, 500A; Load Current Inductive Kilovac Te Connectivity
53K6101
Relay Contactor, Spst, 95Vdc, 500A; Load Current Inductive Kilovac Te Connectivity 53K6101
RELAY CONTACTOR, SPST, 95VDC, 500A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: No

RELAY CONTACTOR, SPST, 95VDC, 500A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 53K6101
Product Name Relay Contactor, Spst, 95Vdc, 500A; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223202301320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 844-ECP350BHBADA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GV124CPB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1221036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details