TE Connectivity Contactor, Spst-No, 95V, 500A, Panel; Load Current Inductive Kilovac Te Connectivity EV200ADANA..

Description
CONTACTOR, SPST-NO, 95V, 500A, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Description
CONTACTOR, SPST-NO, 95V, 500A, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 95V, 500A, Panel; Load Current Inductive Kilovac Te Connectivity - 83AH2286 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 95V, 500A, Panel; Load Current Inductive Kilovac Te Connectivity
83AH2286
Contactor, Spst-No, 95V, 500A, Panel; Load Current Inductive Kilovac Te Connectivity 83AH2286
CONTACTOR, SPST-NO, 95V, 500A, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, SPST-NO, 95V, 500A, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 83AH2286
Product Name Contactor, Spst-No, 95V, 500A, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200481340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Definite Purpose Contactors - 2-1393132-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
Contactors - 3596-GXNC14CCB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details