TE Connectivity Contactor, Spst-No-Dm, 36Vdc, Flange; Load Current Inductive Kilovac Te Connectivity EV200AAACA

Description
CONTACTOR, SPST-NO-DM, 36VDC, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO-DM, 36VDC, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 36Vdc, Flange; Load Current Inductive Kilovac Te Connectivity - 86H9542 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 36Vdc, Flange; Load Current Inductive Kilovac Te Connectivity
86H9542
Contactor, Spst-No-Dm, 36Vdc, Flange; Load Current Inductive Kilovac Te Connectivity 86H9542
CONTACTOR, SPST-NO-DM, 36VDC, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 36VDC, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 86H9542
Product Name Contactor, Spst-No-Dm, 36Vdc, Flange; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200604540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Definite Purpose Contactors - 1611020-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 3596-GX12SBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1221067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details