TE Connectivity ™ Relays - Contactors (Electromechanical) EV100AAANA

Description
Win Source Part Number: 1237328-EV100AAANA Category: Relays>Contactors (Electromechanical) Series: EV100, KILOVAC Termination Style: Stud Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 8Ohms Coil Current: 250 mA Operate Time: 30 ms Coil Voltage: 36VDC Contact Rating (Current): 100 A Switching Voltage: 600VDC - Max Release Time: 10 ms Coil Power: 3W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 8 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 516183980,A104338,5- 1618398-0,A122253,A1 04338 Base Product Number: EV10
Request a Quote Datasheet
Description
Win Source Part Number: 1237328-EV100AAANA Category: Relays>Contactors (Electromechanical) Series: EV100, KILOVAC Termination Style: Stud Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 8Ohms Coil Current: 250 mA Operate Time: 30 ms Coil Voltage: 36VDC Contact Rating (Current): 100 A Switching Voltage: 600VDC - Max Release Time: 10 ms Coil Power: 3W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 8 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 516183980,A104338,5- 1618398-0,A122253,A1 04338 Base Product Number: EV10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1237328-EV100AAANA - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1237328-EV100AAANA
Relays - Contactors (Electromechanical) 1237328-EV100AAANA
Win Source Part Number: 1237328-EV100AAANA Category: Relays>Contactors (Electromechanical) Series: EV100, KILOVAC Termination Style: Stud Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 8Ohms Coil Current: 250 mA Operate Time: 30 ms Coil Voltage: 36VDC Contact Rating (Current): 100 A Switching Voltage: 600VDC - Max Release Time: 10 ms Coil Power: 3W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 8 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 516183980,A104338,5- 1618398-0,A122253,A1 04338 Base Product Number: EV10

Win Source Part Number: 1237328-EV100AAANA
Category: Relays>Contactors (Electromechanical)
Series: EV100, KILOVAC
Termination Style: Stud
Features: Sealed - Hermetically
Package: Bulk
Contact Form: SPST-NO (DM) (1 Form X)
Standard Package: 1
Coil Resistance: 8Ohms
Coil Current: 250 mA
Operate Time: 30 ms
Coil Voltage: 36VDC
Contact Rating (Current): 100 A
Switching Voltage: 600VDC - Max
Release Time: 10 ms
Coil Power: 3W
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 8 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0045
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 516183980,A104338,5-1618398-0,A122253,A104338
Base Product Number: EV10

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
EV100AAANA
General Purpose Relays EV100AAANA
General Purpose Relays SPST-NO 36 V 100 A

General Purpose Relays SPST-NO 36 V 100 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1237328-EV100AAANA EV100AAANA
Product Name Relays - Contactors (Electromechanical) General Purpose Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302270050020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Electromechanical Relays & Contactors - 1-1393212-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Socket without relay - 788-103 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details