TE Connectivity Antennas ETRAB821-18503P

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : Cellular, PCE Number of Ports : 1 Industry Standards Wireless Application : LMR, M2M, Cellular, LPWAN, IoT, ISM Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 821 - 896, 1850 - 1990 Gain (Max) (DB) : 5.15
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : Cellular, PCE Number of Ports : 1 Industry Standards Wireless Application : LMR, M2M, Cellular, LPWAN, IoT, ISM Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 821 - 896, 1850 - 1990 Gain (Max) (DB) : 5.15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - ETRAB821-18503P - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : Cellular, PCE Number of Ports : 1 Industry Standards Wireless Application : LMR, M2M, Cellular, LPWAN, IoT, ISM Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 821 - 896, 1850 - 1990 Gain (Max) (DB) : 5.15

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Band Type : Cellular, PCE
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR, M2M, Cellular, LPWAN, IoT, ISM

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Female

Signal Characteristics


  • Frequency Band (MHZ) : 821 - 896, 1850 - 1990
  • Gain (Max) (DB) : 5.15
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number ETRAB821-18503P
Product Name Antennas
Applications Modem or Wireless Network; LMR, M2M, Cellular, LPWAN, IoT, ISM
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antennas - 1513245-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, GSM 1800, GSM
Polarization Linear
Primary Frequency Range 1710.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2108844-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2118898-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, ISM, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers