TE Connectivity Antennas ETRAB8063

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 866 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 866 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ETRAB8063 - TE Connectivity
Berwyn, PA, United States
Antennas
ETRAB8063
Antennas ETRAB8063
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 866 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 866
  • Frequency Category : 698 - 960
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ETRAB8063-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ETRAB8063-ND
RF Antennas ETRAB8063-ND
851MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

851MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - ETRAB8063 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ETRAB8063
RF Antennas ETRAB8063
851MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

851MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ETRAB8063 ETRAB8063-ND ETRAB8063
Product Name Antennas RF Antennas RF Antennas
Applications Cellular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 806.0 to 866.0 MHz 851.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
Antennas - 2118908-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, CDMA 1900, GPS, M2M, GSM 900, LTE, IoT, UMTS, GSM 1800, Cellular, WLAN, CDMA 850, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details