TE Connectivity Antennas ETRAB1500

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 150 - 155 Frequency Category : 154 - 250 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 150 - 155 Frequency Category : 154 - 250 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ETRAB1500 - TE Connectivity
Berwyn, PA, United States
Antennas
ETRAB1500
Antennas ETRAB1500
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 150 - 155 Frequency Category : 154 - 250 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : VHF
  • Primary Application : VHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 150 - 155
  • Frequency Category : 154 - 250
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ETRAB1500-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ETRAB1500-ND
RF Antennas ETRAB1500-ND
153MHz Dome RF Antenna 150MHz ~ 155MHz 0dB NMO Base Mount

153MHz Dome RF Antenna 150MHz ~ 155MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - ETRAB1500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ETRAB1500
RF Antennas ETRAB1500
153MHz Dome RF Antenna 150MHz ~ 155MHz 0dB NMO Base Mount

153MHz Dome RF Antenna 150MHz ~ 155MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ETRAB1500 ETRAB1500-ND ETRAB1500
Product Name Antennas RF Antennas RF Antennas
Applications VHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 150.0 to 155.0 MHz 153.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2108517-1 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Stamped Metal
View Details
2 suppliers
Antennas - 2108971-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers