TE Connectivity Antennas ETRA1650

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : VHF Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Bayonet Signal Characteristics Frequency Band (MHZ) : 165 - 170
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : VHF Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Bayonet Signal Characteristics Frequency Band (MHZ) : 165 - 170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ETRA1650 - TE Connectivity
Berwyn, PA, United States
Antennas
ETRA1650
Antennas ETRA1650
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : VHF Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Bayonet Signal Characteristics Frequency Band (MHZ) : 165 - 170

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Band Type : VHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : NMO Bayonet

Signal Characteristics


  • Frequency Band (MHZ) : 165 - 170
Buy Now
RF Antennas - ETRA1650 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ETRA1650
RF Antennas ETRA1650
167MHz Dome RF Antenna 165MHz ~ 170MHz 0dB NMO Base Mount

167MHz Dome RF Antenna 165MHz ~ 170MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ETRA1650 ETRA1650
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108937-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details