TE Connectivity Antennas ETRA1440

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : VHF Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Bayonet Signal Characteristics Frequency Band (MHZ) : 144 - 148 Gain (Max) (DB) : 2.15
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : VHF Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Bayonet Signal Characteristics Frequency Band (MHZ) : 144 - 148 Gain (Max) (DB) : 2.15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ETRA1440 - TE Connectivity
Berwyn, PA, United States
Antennas
ETRA1440
Antennas ETRA1440
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : VHF Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Bayonet Signal Characteristics Frequency Band (MHZ) : 144 - 148 Gain (Max) (DB) : 2.15

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Band Type : VHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : NMO Bayonet

Signal Characteristics


  • Frequency Band (MHZ) : 144 - 148
  • Gain (Max) (DB) : 2.15
Buy Now
RF Antennas - ETRA1440 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ETRA1440
RF Antennas ETRA1440
146MHz Dome RF Antenna 144MHz ~ 148MHz 0dB NMO Base Mount

146MHz Dome RF Antenna 144MHz ~ 148MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ETRA1440 ETRA1440
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-1 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108789-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108783-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108305-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
VSWR 2 :1
Form Factor / Mounting External
View Details