Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 6 Form C 6PDT-CO
Contact Features Contact Material : Silver Cadmium Oxide
Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 90 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110
Operation/Applicatio
n Coil Magnetic System : Non-Latching Current Type : DC
Other Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 6 Form C 6PDT-CO
Contact Features
- Contact Material : Silver Cadmium Oxide
Electrical Characteristics
- Coil Current (AMP) : 10
- Coil Resistance (OHM) : 90
- Contact Current Rating (AMP) : 10
- Contact Switching Voltage (Max) (VAC) : 115, 220
- Contact Switching Voltage (Max) (VDC) : 110
Operation/Application
- Coil Magnetic System : Non-Latching
- Current Type : DC
Other
- Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ]
- Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay