Body Features Primary Product Color : Black
Dimensions Compatible Conductor Diameter Range : 2 - 50 MM [.08 - 1.9 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 173, All
Operation/Applicatio
n Compatible Equipment : Conductor Power Component Application Type : Outdoor Use
Product Type Features Installation Technology : Cold Applied
Usage Conditions Rated Wind Speed : 170 KMH [110 MPH ]
Body Features
- Primary Product Color : Black
Dimensions
- Compatible Conductor Diameter Range : 2 - 50 MM [.08 - 1.9 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 173, All
Operation/Application
- Compatible Equipment : Conductor
- Power Component Application Type : Outdoor Use
Product Type Features
- Installation Technology : Cold Applied
Usage Conditions
- Rated Wind Speed : 170 KMH [110 MPH ]