Body Features Primary Product Color : Gray
Dimensions Creepage Distance (MM) : 5600 Product Height (MM) : 1544
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 115.2 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 881 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 345.6 Short Circuit Current (KAMP) : 63 Voltage Rating (Ur) (KV) : 144
Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Worldwide
Product Type Features Designation Class : SM
Usage Conditions Power Frequency Withstand (Wet) (KV) : 436
Body Features
- Primary Product Color : Gray
Dimensions
- Creepage Distance (MM) : 5600
- Product Height (MM) : 1544
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 115.2
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 881
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 2.2
- Residual Voltage (Nominal Current) (KV) : 345.6
- Short Circuit Current (KAMP) : 63
- Voltage Rating (Ur) (KV) : 144
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 2.5
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Worldwide
Product Type Features
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 436