Body Features Insulator Material : Porcelain/Glass, Polymer Primary Product Color : Gray
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Diameter Range : 4 - 22 MM [.16 - .89 INCH ] Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 787 MM [31 INCH ] Insulator Outside Skirt Diameter Range : 129 MM [5.1 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 36
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Compatible Equipment : Dead End Power Component Application Type : Overhead Distribution
Product Type Features Installation Technology : Cold Applied Insulator Type : Tension Insulator
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Insulator Material : Porcelain/Glass, Polymer
- Primary Product Color : Gray
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8
- Compatible Conductor Diameter Range : 4 - 22 MM [.16 - .89 INCH ]
- Compatible Conductor Range (AWGKC) : 6 - 795
- Insulation Coverage : 787 MM [31 INCH ]
- Insulator Outside Skirt Diameter Range : 129 MM [5.1 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Compatible Equipment : Dead End
- Power Component Application Type : Overhead Distribution
Product Type Features
- Installation Technology : Cold Applied
- Insulator Type : Tension Insulator
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]