TE Connectivity Lightning Arresters & Surge Arresters ET0826-000

Description
Body Features Primary Product Color : Gray Dimensions Creepage Distance (MM) : 1100 Product Height (MM) : 398 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 200 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 42.7 Short Circuit Current (KAMP) : 63 Voltage Rating (Ur) (KV) : 15 Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Worldwide Product Type Features Designation Class : SM Usage Conditions Power Frequency Withstand (Wet) (KV) : 95
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Dimensions Creepage Distance (MM) : 1100 Product Height (MM) : 398 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 200 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 42.7 Short Circuit Current (KAMP) : 63 Voltage Rating (Ur) (KV) : 15 Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Worldwide Product Type Features Designation Class : SM Usage Conditions Power Frequency Withstand (Wet) (KV) : 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - ET0826-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
ET0826-000
Lightning Arresters & Surge Arresters ET0826-000
Body Features Primary Product Color : Gray Dimensions Creepage Distance (MM) : 1100 Product Height (MM) : 398 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 200 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 42.7 Short Circuit Current (KAMP) : 63 Voltage Rating (Ur) (KV) : 15 Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Worldwide Product Type Features Designation Class : SM Usage Conditions Power Frequency Withstand (Wet) (KV) : 95

Body Features


  • Primary Product Color : Gray

Dimensions


  • Creepage Distance (MM) : 1100
  • Product Height (MM) : 398

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 12
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 200
  • Power Component Voltage Class : High Voltage
  • Repetitive Charge Transfer Rating (Qrs) (C) : 2.2
  • Residual Voltage (Nominal Current) (KV) : 42.7
  • Short Circuit Current (KAMP) : 63
  • Voltage Rating (Ur) (KV) : 15

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 2.5

Operation/Application


  • Power Component Application Type : Station

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Designation Class : SM

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 95
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number ET0826-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products