TE Connectivity
Esc10 15C 15#20 Pin Recp Deutsch - Te Connectivity
ESC10KE01415PNO
Description
ESC10 15C 15#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ESC10 15C 15#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Esc10 15C 15#20 Pin Recp Deutsch - Te Connectivity
54AC4032
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ESC10KE01415PNO |
54AC4032 |
|
Product Name
|
|
Esc10 15C 15#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers