Body Features Primary Product Color : Gray Product Weight : 5.5 KG [12.125 LB ]
Dimensions Creepage Distance (MM) : 1125 Product Height (MM) : 375
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 28.8 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 267 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.2 Residual Voltage (Nominal Current) (KV) : 96 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 110.4 Voltage Rating (Ur) (KV) : 36
Mechanical Attachment Cantilever Strength -SSL (KN) : .35
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Worldwide
Product Type Features Designation Class : SL
Usage Conditions Power Frequency Withstand (Wet) (KV) : 112
Body Features
- Primary Product Color : Gray
- Product Weight : 5.5 KG [12.125 LB ]
Dimensions
- Creepage Distance (MM) : 1125
- Product Height (MM) : 375
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 28.8
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 267
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 1.2
- Residual Voltage (Nominal Current) (KV) : 96
- Short Circuit Current (KAMP) : 40
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 110.4
- Voltage Rating (Ur) (KV) : 36
Mechanical Attachment
- Cantilever Strength -SSL (KN) : .35
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Worldwide
Product Type Features
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 112