Body Features Primary Product Color : Gray Product Weight : 18 KG [39.683 LB ]
Dimensions Creepage Distance : 4500 MM [177.166 INCH ] Product Height : 1216 MM [47.874 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 120 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 709 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.2 Residual Voltage (Nominal Current) (KV) : 396 Short Circuit Current (KAMP) : 40 Voltage Rating (Ur) (KV) : 150
Mechanical Attachment Cantilever Strength -SSL (KN) : 2.5
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Body Features
- Primary Product Color : Gray
- Product Weight : 18 KG [39.683 LB ]
Dimensions
- Creepage Distance : 4500 MM [177.166 INCH ]
- Product Height : 1216 MM [47.874 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 120
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 709
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 1.2
- Residual Voltage (Nominal Current) (KV) : 396
- Short Circuit Current (KAMP) : 40
- Voltage Rating (Ur) (KV) : 150
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 2.5
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia